Littelfuse, Inc. Auto Link PAL 295 Series Fuse 0295140.MXJ

Description
This 140 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Reddish brown housing indicates 140 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 140 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Reddish brown housing indicates 140 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 295 Series Fuse - 0295140.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 295 Series Fuse
0295140.MXJ
Auto Link PAL 295 Series Fuse 0295140.MXJ
This 140 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Reddish brown housing indicates 140 A rating Copper blade terminals with lugs Complies with JASO 0612

This 140 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Reddish brown housing indicates 140 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Singapore, Singapore
140A 32V Circuit Protection Fuse
139-0295140.MXJ
140A 32V Circuit Protection Fuse 139-0295140.MXJ
Fuse HRC Slow Blow Acting 140A 32V Stud Mount Screw 22.8 X 16.2 X 21.5mm Product overview: 0295140.MXJ from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 140A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0295140.MXJ can be used for catalog matching and distributor lookup.

Fuse HRC Slow Blow Acting 140A 32V Stud Mount Screw 22.8 X 16.2 X 21.5mm Product overview: 0295140.MXJ from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 140A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0295140.MXJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0295140.MXJ-ND - DigiKey
Thief River Falls, MN, United States
140A AC 32V DC Fuse Automotive Bolt Mount Auto Link

140A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0295140.MXJ
Circuit Protection - Fuses 0295140.MXJ
FUSE AUTO 140A 32VDC AUTO LINK

FUSE AUTO 140A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0295140.MXJ 139-0295140.MXJ 0295140.MXJ-ND 0295140.MXJ
Product Name Auto Link PAL 295 Series Fuse 140A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002212004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
Surface Mount Fuses - CP0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 24 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers