Littelfuse, Inc. Auto Link PAL 295 Series Fuse 0295120.MXJ

Description
This 120 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 120 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 295 Series Fuse - 0295120.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 295 Series Fuse
0295120.MXJ
Auto Link PAL 295 Series Fuse 0295120.MXJ
This 120 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612

This 120 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0295120.MXJ-ND - DigiKey
Thief River Falls, MN, United States
120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0295120.MXJ
Circuit Protection - Fuses 0295120.MXJ
FUSE AUTO 120A 32VDC AUTO LINK

FUSE AUTO 120A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0295120.MXJ 0295120.MXJ-ND 0295120.MXJ
Product Name Auto Link PAL 295 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 002211001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details