Littelfuse, Inc. Auto Link PAL 295 Series Fuse 0295100.MXJ

Description
This 100 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 100 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 295 Series Fuse - 0295100.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 295 Series Fuse
0295100.MXJ
Auto Link PAL 295 Series Fuse 0295100.MXJ
This 100 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612

This 100 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0295100.MXJ-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0295100.MXJ
Circuit Protection - Fuses 0295100.MXJ
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0295100.MXJ 0295100.MXJ-ND 0295100.MXJ
Product Name Auto Link PAL 295 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers