80A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1010758-0295080.T
Packaging: Bulk
Color: Black
Current Rating: 80A
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow
Mounting: Bolt Mount
Categories: Circuit Protection
Status: Active
Dimension: 0.898" L x 0.638" W x 0.866" H (22.81mm x 16.20mm x 22.00mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Auto Link PAL Fuses - 295 Product overview: 0295080.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0295080.T can be used for catalog matching and distributor lookup.
FUSE AUTO 80A 32VDC AUTO LINK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0295080.T-ND | 1010758-0295080.T | 139-0295080.T | 0295080.T |
| Product Name | Fuses | Fuses - 0295080.T | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | Bolt Mount |