This 80 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Black housing indicates 80 A rating Copper blade terminals with lugs Complies with JASO 0612
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 80A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0295080.MXJ | 0295080.MXJ-ND | 0295080.MXJ |
| Product Name | Auto Link PAL 295 Series Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive |