This 40 A 295 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Green housing indicates 40 A rating Copper blade terminals with lugs Complies with JASO 0612
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 40A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0295040.MXJ | 0295040.MXJ-ND | 0295040.MXJ |
| Product Name | Auto Link PAL 295 Series Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive |