Littelfuse, Inc. Auto Link PAL 294C Series Fuse 0294120.MXJ-C

Description
This 120 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 120 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294C Series Fuse - 0294120.MXJ-C - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294C Series Fuse
0294120.MXJ-C
Auto Link PAL 294C Series Fuse 0294120.MXJ-C
This 120 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612

This 120 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. White housing indicates 120 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0294120.MXJ-C-ND - DigiKey
Thief River Falls, MN, United States
120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0294120.MXJ-C
FUSE AUTO 120A 32VDC AUTO LINK

FUSE AUTO 120A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0294120.MXJ-C 0294120.MXJ-C-ND 0294120.MXJ-C
Product Name Auto Link PAL 294C Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details