Littelfuse, Inc. Auto Link PAL 294 Series Fuse 0294100.MXJ

Description
This 100 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 100 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294 Series Fuse - 0294100.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294 Series Fuse
0294100.MXJ
Auto Link PAL 294 Series Fuse 0294100.MXJ
This 100 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612

This 100 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0294100.MXJ-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0294100.MXJ
Circuit Protection - Fuses 0294100.MXJ
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0294100.MXJ 0294100.MXJ-ND 0294100.MXJ
Product Name Auto Link PAL 294 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 004110431 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details