Littelfuse, Inc. Auto Link PAL 294C Series Fuse 0294100.MXJ-C

Description
This 100 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 100 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294C Series Fuse - 0294100.MXJ-C - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294C Series Fuse
0294100.MXJ-C
Auto Link PAL 294C Series Fuse 0294100.MXJ-C
This 100 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612

This 100 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Blue housing indicates 100 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Circuit Protection - Fuses - 1361545-0294100.MXJ-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361545-0294100.MXJ-C
Circuit Protection - Fuses 1361545-0294100.MXJ-C
Win Source Part Number: 1361545-0294100.MXJ- C Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 294 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 0.906" L x 0.646" W x 0.996" H (23.00mm x 16.40mm x 25.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive

Win Source Part Number: 1361545-0294100.MXJ-C
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 294
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.906" L x 0.646" W x 0.996" H (23.00mm x 16.40mm x 25.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0294100.MXJ-C
Circuit Protection Fuse 139-0294100.MXJ-C
AUTO LINK PAL FUSES - 294C Product overview: 0294100.MXJ-C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0294100.MXJ-C can be used for catalog matching and distributor lookup.

AUTO LINK PAL FUSES - 294C Product overview: 0294100.MXJ-C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0294100.MXJ-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0294100.MXJ-C-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
FUSE PAL 294 ATK CLS HL 32V 100A - 461-0294100.MXJ-C - Utmel Electronic Limited
Hong Kong, China
FUSE PAL 294 ATK CLS HL 32V 100A
461-0294100.MXJ-C
FUSE PAL 294 ATK CLS HL 32V 100A 461-0294100.MXJ-C
FUSE PAL 294 ATK CLS HL 32V 100A

FUSE PAL 294 ATK CLS HL 32V 100A

Supplier's Site
Circuit Protection - Fuses 0294100.MXJ-C
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0294100.MXJ-C 1361545-0294100.MXJ-C 139-0294100.MXJ-C 0294100.MXJ-C-ND 461-0294100.MXJ-C 0294100.MXJ-C
Product Name Auto Link PAL 294C Series Fuse Circuit Protection - Fuses Circuit Protection Fuse Fuses FUSE PAL 294 ATK CLS HL 32V 100A Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In Bolt Mount Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High Voltage Fuses - VF186 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details