Littelfuse, Inc. Auto Link PAL 294C Series Fuse 0294080.MXJ-C

Description
This 80 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Black housing indicates 80 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 80 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Black housing indicates 80 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294C Series Fuse - 0294080.MXJ-C - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294C Series Fuse
0294080.MXJ-C
Auto Link PAL 294C Series Fuse 0294080.MXJ-C
This 80 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Black housing indicates 80 A rating Copper blade terminals with lugs Complies with JASO 0612

This 80 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Black housing indicates 80 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0294080.MXJ-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0294080.MXJ-C
Circuit Protection - Fuses 0294080.MXJ-C
FUSE PAL 294 ATK CLS HLE 32V 80A

FUSE PAL 294 ATK CLS HLE 32V 80A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0294080.MXJ-C 0294080.MXJ-C-ND 0294080.MXJ-C
Product Name Auto Link PAL 294C Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625116 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details