Littelfuse, Inc. Auto Link PAL 294C Series Fuse 0294060.MXJ-C

Description
This 60 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Yellow housing indicates 60 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 60 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Yellow housing indicates 60 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294C Series Fuse - 0294060.MXJ-C - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294C Series Fuse
0294060.MXJ-C
Auto Link PAL 294C Series Fuse 0294060.MXJ-C
This 60 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Yellow housing indicates 60 A rating Copper blade terminals with lugs Complies with JASO 0612

This 60 A 294C Series Auto Link PAL typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Yellow housing indicates 60 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0294060.MXJ-C-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0294060.MXJ-C
FUSE AUTO 60A 32VDC AUTO LINK

FUSE AUTO 60A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0294060.MXJ-C 0294060.MXJ-C-ND 0294060.MXJ-C
Product Name Auto Link PAL 294C Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data