Littelfuse, Inc. Auto Link PAL 294 Series Fuse 0294050.MXJ

Description
This 50 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Red housing indicates 50 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet
Description
This 50 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Red housing indicates 50 A rating Copper blade terminals with lugs Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 294 Series Fuse - 0294050.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 294 Series Fuse
0294050.MXJ
Auto Link PAL 294 Series Fuse 0294050.MXJ
This 50 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Red housing indicates 50 A rating Copper blade terminals with lugs Complies with JASO 0612

This 50 A 294 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The fuse is rated at 32 V dc, and its blade terminals have lugs for mounting bolts. Red housing indicates 50 A rating Copper blade terminals with lugs Complies with JASO 0612

Datasheet
Fuses - 0294050.MXJ-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0294050.MXJ
Circuit Protection - Fuses 0294050.MXJ
FUSE AUTO 50A 32VDC AUTO LINK

FUSE AUTO 50A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0294050.MXJ 0294050.MXJ-ND 0294050.MXJ
Product Name Auto Link PAL 294 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details