Littelfuse, Inc. Auto Link PAL 2935 Series Fuse 0293575.H

Description
This 75 A 2935 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Grey housing indicates 75 A rating Complies with JASO 0612
Request a Quote Datasheet
Description
This 75 A 2935 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Grey housing indicates 75 A rating Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 2935 Series Fuse - 0293575.H - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 2935 Series Fuse
0293575.H
Auto Link PAL 2935 Series Fuse 0293575.H
This 75 A 2935 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Grey housing indicates 75 A rating Complies with JASO 0612

This 75 A 2935 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Grey housing indicates 75 A rating Complies with JASO 0612

Singapore, Singapore
Automotive 75A 32V Circuit Protection Fuse
139-0293575.H
Automotive 75A 32V Circuit Protection Fuse 139-0293575.H
Fuse 75A 32V Panel Mount 23 X 15.8 X 38.8mm Automotive Product overview: 0293575.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0293575.H can be used for catalog matching and distributor lookup.

Fuse 75A 32V Panel Mount 23 X 15.8 X 38.8mm Automotive Product overview: 0293575.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0293575.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0293575.H-ND - DigiKey
Thief River Falls, MN, United States
75A AC 32V DC Fuse Automotive Holder Auto Link

75A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0293575.H
Circuit Protection - Fuses 0293575.H
FUSE AUTO 75A 32VDC AUTO LINK

FUSE AUTO 75A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0293575.H 139-0293575.H 0293575.H-ND 0293575.H
Product Name Auto Link PAL 2935 Series Fuse Automotive 75A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110435 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details