This 30 A 2935 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Light green housing indicates 30 A rating Complies with JASO 0612
30A AC 32V DC Fuse Automotive Holder Auto Link
FUSE AUTO 30A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0293530.MXJ | 0293530.MXJ-ND | 0293530.MXJ |
| Product Name | Auto Link PAL 2935 Series Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive |