Littelfuse, Inc. Auto Link PAL 293 Series Fuse 0293070.MXJ

Description
This 70 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612
Request a Quote Datasheet
Description
This 70 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 293 Series Fuse - 0293070.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 293 Series Fuse
0293070.MXJ
Auto Link PAL 293 Series Fuse 0293070.MXJ
This 70 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612

This 70 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612

Datasheet
Fuses - 0293070.MXJ-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Holder Auto Link

70A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0293070.MXJ
Circuit Protection - Fuses 0293070.MXJ
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0293070.MXJ 0293070.MXJ-ND 0293070.MXJ
Product Name Auto Link PAL 293 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002631009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details