This 60 A 293 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Yellow housing indicates 60 A rating Complies with JASO 0612
60A AC 32V DC Fuse Automotive Holder Auto Link
FUSE AUTO 60A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0293060.MXJ | 0293060.MXJ-ND | 0293060.MXJ |
| Product Name | Auto Link PAL 293 Series Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive |