Littelfuse, Inc. Automotive 32V 20A Circuit Protection Fuse 0293020.T

Description
Automotive Fuses 32V 20A PAL SloBlo ATH Product overview: 0293020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 32V, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0293020.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Fuses 32V 20A PAL SloBlo ATH Product overview: 0293020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 32V, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0293020.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 32V 20A Circuit Protection Fuse
139-0293020.T
Automotive 32V 20A Circuit Protection Fuse 139-0293020.T
Automotive Fuses 32V 20A PAL SloBlo ATH Product overview: 0293020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 32V, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0293020.T can be used for catalog matching and distributor lookup.

Automotive Fuses 32V 20A PAL SloBlo ATH Product overview: 0293020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 32V, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0293020.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0293020.T-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Auto Link

20A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0293020.T
Circuit Protection - Fuses 0293020.T
FUSE AUTO 20A 32VDC AUTO LINK

FUSE AUTO 20A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0293020.T 0293020.T-ND 0293020.T
Product Name Automotive 32V 20A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuses - 002312409 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 13 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers