Littelfuse, Inc. ATOF 028707.5PXCN

Description
This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 028707.5PXCN - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
028707.5PXCN
ATOF 028707.5PXCN
This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Fuses - F4198-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Car Fuses - 7874139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874139
Car Fuses 7874139
Littelfuse 028707.5PXCN Car Fuse

Littelfuse 028707.5PXCN Car Fuse

Supplier's Site
Car Fuses - 7874139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874139P
Car Fuses 7874139P
Littelfuse 028707.5PXCN Car Fuse

Littelfuse 028707.5PXCN Car Fuse

Supplier's Site
Fuses - 028707.5PXCN - 802322-028707.5PXCN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 028707.5PXCN
802322-028707.5PXCN
Fuses - 028707.5PXCN 802322-028707.5PXCN
Manufacturer: Littelfuse Inc. Win Source Part Number: 802322-028707.5PXCN Packaging: Bulk Mounting Style: Holder Color: Brown Fuse Type: Automotive Voltage Rating - DC: 32V Melting I2t: 60 Approvals: CSA, UL DC Cold Resistance: 0.01091 Ohms Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) Manufacturer Package: Blade, ATO/ATC Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Current Rating (Amps): 7.5A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802322-028707.5PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Brown
Fuse Type: Automotive
Voltage Rating - DC: 32V
Melting I2t: 60
Approvals: CSA, UL
DC Cold Resistance: 0.01091 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 7.5A

Buy Now
Singapore, Singapore
7.5A 32V Circuit Protection Fuse
139-028707.5PXCN
7.5A 32V Circuit Protection Fuse 139-028707.5PXCN
7.5A Blade Fuse, 32V, UL/CSA, 10.91mR Product overview: 028707.5PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-028707.5PXCN can be used for catalog matching and distributor lookup.

7.5A Blade Fuse, 32V, UL/CSA, 10.91mR Product overview: 028707.5PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-028707.5PXCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Fuse, 32 V, 7.5 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse - 24W7940 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 32 V, 7.5 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
24W7940
Automotive Fuse, 32 V, 7.5 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse 24W7940
Automotive Fuse, 32 V, 7.5 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Automotive Fuse, 32 V, 7.5 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Automotive Fuses - 028707.5PXCN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
028707.5PXCN
TVS/Fuse/Board Level Protection >> Automotive Fuses 028707.5PXCN
32V Fuse Automotive Holder Blade 7.5A - Automotive Fuses ROHS

32V Fuse Automotive Holder Blade 7.5A - Automotive Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 028707.5PXCN
FUSE AUTO 7.5A 32VDC BLADE ATO

FUSE AUTO 7.5A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 028707.5PXCN F4198-ND 7874139 7874139P 802322-028707.5PXCN 139-028707.5PXCN 24W7940 028707.5PXCN 028707.5PXCN
Product Name ATOF Fuses Car Fuses Car Fuses Fuses - 028707.5PXCN 7.5A 32V Circuit Protection Fuse Automotive Fuse, 32 V, 7.5 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Automotive Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade Blade Automotive; Blade
Mounting Plug-In Holder
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2745-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers