Littelfuse, Inc. ATOF 028707.5H

Description
This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 028707.5H - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
028707.5H
ATOF 028707.5H
This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 7.5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast acting Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Datasheet
Singapore, Singapore
Automotive 7.5A 32V Circuit Protection Fuse
139-028707.5H
Automotive 7.5A 32V Circuit Protection Fuse 139-028707.5H
Fuse Blade 7.5A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 028707.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-028707.5H can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 028707.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-028707.5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 028707.5H-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 028707.5H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
028707.5H
Circuit Protection - Fuses 028707.5H
FUSE AUTO 7.5A 32VDC BLADE ATO

FUSE AUTO 7.5A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 028707.5H 139-028707.5H 028707.5H-ND 028707.5H
Product Name ATOF Automotive 7.5A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002342002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers