Littelfuse, Inc. ATOF 0287040.L

Description
This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287040.L - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287040.L
ATOF 0287040.L
This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Datasheet
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-0287040.L
Automotive 40A 32V Circuit Protection Fuse 139-0287040.L
Fuse Blade 40A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive Product overview: 0287040.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287040.L can be used for catalog matching and distributor lookup.

Fuse Blade 40A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive Product overview: 0287040.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287040.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6030-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287040.L
Circuit Protection - Fuses 0287040.L
FUSE AUTO 40A 32VDC BLADE ATO

FUSE AUTO 40A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0287040.L 139-0287040.L F6030-ND 0287040.L
Product Name ATOF Automotive 40A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002445209 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
Micro Fuses - VF370 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers