This 35 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Dark green housing indicates 35 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801988-0287035.PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Green
Fuse Type: Automotive
Voltage Rating - DC: 32V
Melting I2t: 2280
Approvals: CSA, UL
DC Cold Resistance: 0.00161 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 35A
Fuse Blade 35A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 66 Automotive CSA/UL Product overview: 0287035.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 35A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 35A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287035.PXCN can be used for catalog matching and distributor lookup.
35A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
FUSE AUTO 35A 32VDC BLADE ATO
Automotive Fuse, 32 V, 35 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | Waytek, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0287035.PXCN | 801988-0287035.PXCN | 47035 | 139-0287035.PXCN | F4196-ND | 1740226 | 0287035.PXCN | 24W7938 |
| Product Name | ATOF | Fuses - 0287035.PXCN | Littelfuse ATOF® Blade Fuse, Low-Current, Nylon, 35A, 32VDC, Blue Green, 0287035.PXCN | Automotive 35A 32V Circuit Protection Fuse | Fuses | Car Fuses | Circuit Protection - Fuses | Automotive Fuse, 32 V, 35 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse |
| Fuse Type | Automotive; Blade | Blade | Blade | Blade | ||||
| Mounting | Plug-In | Holder | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |