Littelfuse, Inc. ATOF 0287035.H

Description
This 35 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Dark green housing indicates 35 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 35 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Dark green housing indicates 35 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287035.H - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287035.H
ATOF 0287035.H
This 35 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Dark green housing indicates 35 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 35 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Dark green housing indicates 35 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Datasheet
Fuses - 0287035.H-ND - DigiKey
Thief River Falls, MN, United States
35A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

35A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287035.H
Circuit Protection - Fuses 0287035.H
FUSE AUTO 35A 32VDC BLADE ATO

FUSE AUTO 35A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0287035.H 0287035.H-ND 0287035.H
Product Name ATOF Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data