Littelfuse, Inc. Fuses 0287030.PXS

Description
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11954-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-0287030.PXS
Automotive 30A 32V Circuit Protection Fuse 139-0287030.PXS
Fuse Blade 30A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287030.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287030.PXS can be used for catalog matching and distributor lookup.

Fuse Blade 30A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287030.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287030.PXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0287030.PXS
FUSE AUTO 30A 32VDC BLADE ATO

FUSE AUTO 30A 32VDC BLADE ATO

Supplier's Site
Automotive Fuse, Time Delay, 30A, 32Vdc Rohs Compliant Littelfuse - 81AH9464 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 30A, 32Vdc Rohs Compliant Littelfuse
81AH9464
Automotive Fuse, Time Delay, 30A, 32Vdc Rohs Compliant Littelfuse 81AH9464
AUTOMOTIVE FUSE, TIME DELAY, 30A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 30A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F11954-ND 139-0287030.PXS 0287030.PXS 81AH9464
Product Name Fuses Automotive 30A 32V Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse, Time Delay, 30A, 32Vdc Rohs Compliant Littelfuse
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Semiconductor Protection FusesSurface Mount Fuses - 4SF-H -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 100 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers