This 30 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Light green housing indicates 30 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802579-0287030.PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Green
Fuse Type: Automotive
Voltage Rating - DC: 32V
Melting I2t: 1510
Approvals: CSA, UL
DC Cold Resistance: 0.00197 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 30A
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
30A 32VDC Blade Fuse, 1.97mR, 1000A IR, UL/CSA Product overview: 0287030.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287030.PXCN can be used for catalog matching and distributor lookup.
Littelfuse 0287030.PXCN Car Fuse
32V Fuse Automotive Holder Blade 30A - Automotive Fuses ROHS
Automotive Fuse, 32 V, 30 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes
FUSE AUTO 30A 32VDC BLADE ATO
| Littelfuse, Inc. | Win Source Electronics | Waytek, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0287030.PXCN | 802579-0287030.PXCN | 47030 | F4202-ND | 139-0287030.PXCN | 7874132 | 7874132P | 0287030.PXCN | 24W7937 | 0287030.PXCN |
| Product Name | ATOF | Fuses - 0287030.PXCN | Littelfuse ATOF® Blade Fuse Green, 30A, 32VDC, Low-Current, Nylon, 0287030.PXCN | Fuses | 30A 1000A Circuit Protection Fuse | Car Fuses | Car Fuses | TVS/Fuse/Board Level Protection >> Automotive Fuses | Automotive Fuse, 32 V, 30 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | Blade | Blade | Blade | Blade | Automotive; Blade | ||||
| Mounting | Plug-In | Holder | ||||||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |