Littelfuse, Inc. ATOF 0287025.U

Description
This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287025.U - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287025.U
ATOF 0287025.U
This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Singapore, Singapore
25A 32V Circuit Protection Fuse
139-0287025.U
25A 32V Circuit Protection Fuse 139-0287025.U
Fuse Blade 25A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Product overview: 0287025.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287025.U can be used for catalog matching and distributor lookup.

Fuse Blade 25A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Product overview: 0287025.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287025.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0287025.U-ND - DigiKey
Thief River Falls, MN, United States
25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287025.U
Circuit Protection - Fuses 0287025.U
FUSE AUTO 25A 32VDC BLADE ATO

FUSE AUTO 25A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0287025.U 139-0287025.U 0287025.U-ND 0287025.U
Product Name ATOF 25A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 63 amps
View Details
Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details