Littelfuse, Inc. ATOF 0287025.PXCN

Description
This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287025.PXCN - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287025.PXCN
ATOF 0287025.PXCN
This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 25 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Clear housing indicates 25 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Littelfuse ATOF® Blade Fuse, 25A, 32VDC, ATO/ATC, Clear, 0287025.PXCN - 47025 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ATOF® Blade Fuse, 25A, 32VDC, ATO/ATC, Clear, 0287025.PXCN
47025
Littelfuse ATOF® Blade Fuse, 25A, 32VDC, ATO/ATC, Clear, 0287025.PXCN 47025
Littelfuse 0287025.PXCN ATOF Blade Fuse Category: Blade Fuses Manufacturer: Littelfuse ATOF blade fuse - this item has replaced ATO blade fuse 46201 Standard 1/4" blade type fuses ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles Higher chemical and heat resistance than previous ATO style SAE J1284 Color coded for amperage identification Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses Quantities less than 1,000 are sold in bags of 100 257°F (125°C) to -40°F (-40°C) Found on most cars, trucks, buses and off-road vehicles worldwide
  • Littelfuse 0287025.PXCN ATOF Blade Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • ATOF blade fuse - this item has replaced ATO blade fuse 46201
  • Standard 1/4" blade type fuses
  • ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles
  • Higher chemical and heat resistance than previous ATO style
  • SAE J1284
  • Color coded for amperage identification
  • Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules
  • Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses
  • Quantities less than 1,000 are sold in bags of 100
  • 257°F (125°C) to -40°F (-40°C)
  • Found on most cars, trucks, buses and off-road vehicles worldwide
Supplier's Site Datasheet
Car Fuses - 7874154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874154
Car Fuses 7874154
Littelfuse 0287025.PXCN Car Fuse

Littelfuse 0287025.PXCN Car Fuse

Supplier's Site
Fuses - 0287025.PXCN - 802543-0287025.PXCN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0287025.PXCN
802543-0287025.PXCN
Fuses - 0287025.PXCN 802543-0287025.PXCN
Manufacturer: Littelfuse Inc. Win Source Part Number: 802543-0287025.PXCN Packaging: Bulk Mounting Style: Holder Color: Clear Fuse Type: Automotive Voltage Rating - DC: 32V Melting I2t: 1080 Approvals: CSA, UL DC Cold Resistance: 0.00252 Ohms Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) Manufacturer Package: Blade, ATO/ATC Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Current Rating (Amps): 25A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802543-0287025.PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Clear
Fuse Type: Automotive
Voltage Rating - DC: 32V
Melting I2t: 1080
Approvals: CSA, UL
DC Cold Resistance: 0.00252 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 25A

Buy Now
Singapore, Singapore
25A 1000A Circuit Protection Fuse
139-0287025.PXCN
25A 1000A Circuit Protection Fuse 139-0287025.PXCN
25A 32VDC Blade Fuse, 1000A IR, UL/CSA Product overview: 0287025.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287025.PXCN can be used for catalog matching and distributor lookup.

25A 32VDC Blade Fuse, 1000A IR, UL/CSA Product overview: 0287025.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287025.PXCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4195-ND - DigiKey
Thief River Falls, MN, United States
25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses 0287025.PXCN
FUSE AUTO 25A 32VDC BLADE ATO

FUSE AUTO 25A 32VDC BLADE ATO

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0287025.PXCN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0287025.PXCN
TVS/Fuse/Board Level Protection >> Automotive Fuses 0287025.PXCN
32V Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS

32V Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS

Supplier's Site Datasheet
Fuse Ato 32V Nylon / Tin 25A Rohs Compliant Littelfuse - 91T2542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Ato 32V Nylon / Tin 25A Rohs Compliant Littelfuse
91T2542
Fuse Ato 32V Nylon / Tin 25A Rohs Compliant Littelfuse 91T2542
FUSE - ATO 32V NYLON / TIN 25A ROHS COMPLIANT: YES

FUSE - ATO 32V NYLON / TIN 25A ROHS COMPLIANT: YES

Supplier's Site
Automotive Fuse, 32 V, 25 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse - 24W7936 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 32 V, 25 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
24W7936
Automotive Fuse, 32 V, 25 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse 24W7936
Automotive Fuse, 32 V, 25 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Automotive Fuse, 32 V, 25 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0287025.PXCN 47025 7874154 802543-0287025.PXCN 139-0287025.PXCN F4195-ND 0287025.PXCN 0287025.PXCN 91T2542
Product Name ATOF Littelfuse ATOF® Blade Fuse, 25A, 32VDC, ATO/ATC, Clear, 0287025.PXCN Car Fuses Fuses - 0287025.PXCN 25A 1000A Circuit Protection Fuse Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses Fuse Ato 32V Nylon / Tin 25A Rohs Compliant Littelfuse
Fuse Type Automotive; Blade Blade Blade Blade Automotive; Blade
Mounting Plug-In Holder
Approvals / Standards RoHS RoHS RoHS RoHS UL; CSA RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuses - 002625316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers