Littelfuse, Inc. ATOF 0287020.H

Description
This 20 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Yellow housing indicates 20 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 20 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Yellow housing indicates 20 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287020.H - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287020.H
ATOF 0287020.H
This 20 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Yellow housing indicates 20 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 20 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Yellow housing indicates 20 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Singapore, Singapore
Automotive 20A 32V Circuit Protection Fuse
139-0287020.H
Automotive 20A 32V Circuit Protection Fuse 139-0287020.H
Fuse Blade 20A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287020.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287020.H can be used for catalog matching and distributor lookup.

Fuse Blade 20A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287020.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287020.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11066-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

20A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 0287020.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0287020.H
Circuit Protection - Fuses 0287020.H
FUSE AUTO 20A 32VDC BLADE ATO

FUSE AUTO 20A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0287020.H 139-0287020.H F11066-ND 0287020.H
Product Name ATOF Automotive 20A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses DC Fuses - VD series - VD1200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1200 volts
Rated Current 2800 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers