Littelfuse, Inc. ATOF 0287015.U

Description
This 15 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 15 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287015.U - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287015.U
ATOF 0287015.U
This 15 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 15 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Blue housing indicates 15 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Singapore, Singapore
15A 32V Circuit Protection Fuse
139-0287015.U
15A 32V Circuit Protection Fuse 139-0287015.U
Fuse Blade 15A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 66 Product overview: 0287015.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287015.U can be used for catalog matching and distributor lookup.

Fuse Blade 15A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 66 Product overview: 0287015.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287015.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0287015.U-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287015.U
Circuit Protection - Fuses 0287015.U
FUSE AUTO 15A 32VDC BLADE ATO

FUSE AUTO 15A 32VDC BLADE ATO

Supplier's Site
FUSE ATOF 32VDC NYLON 15A - 461-0287015.U - Utmel Electronic Limited
Hong Kong, China
FUSE ATOF 32VDC NYLON 15A
461-0287015.U
FUSE ATOF 32VDC NYLON 15A 461-0287015.U
FUSE ATOF 32VDC NYLON 15A

FUSE ATOF 32VDC NYLON 15A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0287015.U 139-0287015.U 0287015.U-ND 0287015.U 461-0287015.U
Product Name ATOF 15A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE ATOF 32VDC NYLON 15A
Fuse Type Automotive; Blade Blade
Mounting Plug-In Holder
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers