10A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Win Source Part Number: 1361557-0287010.PXS
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: ATOF®
Package: Bulk
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Color: Red
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 115
DC Cold Resistance: 7.7 Ohms
Fuse Blade 10A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287010.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287010.PXS can be used for catalog matching and distributor lookup.
AUTOMOTIVE FUSE, TIME DELAY, 10A, 32VDC ROHS COMPLIANT: YES
FUSE AUTO 10A 32VDC BLADE ATO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11065-ND | 1361557-0287010.PXS | 139-0287010.PXS | 81AH9462 | 0287010.PXS |
| Product Name | Fuses | Circuit Protection - Fuses | Automotive 10A 32V Circuit Protection Fuse | Automotive Fuse, Time Delay, 10A, 32Vdc Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Blade | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps | ||
| Mounting | Requires Holder |