This 10 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Red housing indicates 10 A rating Tin-plated terminals Net weight 1.4 g ±5 %
10A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
10A 32VDC Blade Fuse, 1000A IR, ATOF, Inline/Holder Product overview: 0287010.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287010.PXCN can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801544-0287010.PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Red
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 115
Approvals: UL
DC Cold Resistance: 0.0077 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 1kA
Littelfuse 0287010.PXCN Car Fuse
Automotive Fuse, 32 V, 10 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes
32V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS
FUSE AUTO 10A 32VDC BLADE ATO
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Waytek, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0287010.PXCN | F4199-ND | 139-0287010.PXCN | 47010 | 801544-0287010.PXCN | 7874101 | 7874101P | 24W7933 | 0287010.PXCN | 0287010.PXCN |
| Product Name | ATOF | Fuses | 10A 1000A Circuit Protection Fuse | Littelfuse ATOF® Blade Fuse Red, 10A, 32VDC, Low-Current, Nylon, 0287010.PXCN | Fuses - 0287010.PXCN | Car Fuses | Car Fuses | Automotive Fuse, 32 V, 10 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Automotive Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | Blade | Blade | Blade | Blade | Automotive; Blade | ||||
| Mounting | Plug-In | Holder | ||||||||
| Approvals / Standards | RoHS | UL | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |