Littelfuse, Inc. Fuses 0287005.PXS

Description
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11063-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
Automotive 5A 32V Circuit Protection Fuse
139-0287005.PXS
Automotive 5A 32V Circuit Protection Fuse 139-0287005.PXS
Fuse Blade 5A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 66 Automotive Product overview: 0287005.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287005.PXS can be used for catalog matching and distributor lookup.

Fuse Blade 5A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 66 Automotive Product overview: 0287005.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287005.PXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287005.PXS
Circuit Protection - Fuses 0287005.PXS
FUSE AUTO 5A 32VDC BLADE ATO/ATC

FUSE AUTO 5A 32VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F11063-ND 139-0287005.PXS 0287005.PXS
Product Name Fuses Automotive 5A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110378 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details