This 5 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Tan housing indicates 5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Fuse Blade 5A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287005.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287005.L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361564-0287005.L
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: ATOF®
Package: Box
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Color: Tan
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 26
Approval Agency: UL
DC Cold Resistance: 17.85 Ohms
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
FUSE AUTO 5A 32VDC BLADE ATO/ATC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0287005.L | 139-0287005.L | 1361564-0287005.L | F6025-ND | 0287005.L |
| Product Name | ATOF | Automotive 5A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | Blade | |||
| Mounting | Plug-In | Requires Holder | |||
| Approvals / Standards | RoHS | RoHS | UL | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts |