Littelfuse, Inc. ATOF 0287003.U

Description
This 3 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Purple housing indicates 3 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 3 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Purple housing indicates 3 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287003.U - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287003.U
ATOF 0287003.U
This 3 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Purple housing indicates 3 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 3 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Purple housing indicates 3 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Fuses - F11061-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

3A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287003.U
Circuit Protection - Fuses 0287003.U
FUSE AUTO 3A 32VDC BLADE ATO/ATC

FUSE AUTO 3A 32VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0287003.U F11061-ND 0287003.U
Product Name ATOF Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data