Littelfuse, Inc. ATOF 0287002.U

Description
This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287002.U - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287002.U
ATOF 0287002.U
This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Singapore, Singapore
32V Circuit Protection Fuse
139-0287002.U
32V Circuit Protection Fuse 139-0287002.U
Blade Fuses Rated 32V Product overview: 0287002.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.U can be used for catalog matching and distributor lookup.

Blade Fuses Rated 32V Product overview: 0287002.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0287002.U-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287002.U
Circuit Protection - Fuses 0287002.U
FUSE AUTO 2A 32VDC BLADE ATO/ATC

FUSE AUTO 2A 32VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0287002.U 139-0287002.U 0287002.U-ND 0287002.U
Product Name ATOF 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-3631-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 500 volts
View Details