This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Fuse Blade 2A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287002.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.H can be used for catalog matching and distributor lookup.
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
FUSE AUTO 2A 32VDC BLADE
FUSE AUTO 2A 32VDC BLADE ATO/ATC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0287002.H | 139-0287002.H | 0287002.H-ND | 461-0287002.H | 0287002.H |
| Product Name | ATOF | Automotive 2A 32V Circuit Protection Fuse | Fuses | FUSE AUTO 2A 32VDC BLADE | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | Blade | Automotive; Blade | ||
| Mounting | Plug-In | ||||
| Approvals / Standards | RoHS | RoHS | UL | ||
| Rated Voltage | 32 volts | 32 volts |