Littelfuse, Inc. ATOF 0287001.L

Description
This 1 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Black housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 1 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Black housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287001.L - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287001.L
ATOF 0287001.L
This 1 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Black housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 1 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Black housing indicates 7.5 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Datasheet
Singapore, Singapore
Automotive 1A 32V Circuit Protection Fuse
139-0287001.L
Automotive 1A 32V Circuit Protection Fuse 139-0287001.L
Fuse Blade 1A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287001.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287001.L can be used for catalog matching and distributor lookup.

Fuse Blade 1A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287001.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287001.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11057-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

1A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Automotive Fuse, Time Delay, 1A, 32Vdc Rohs Compliant Littelfuse - 81AH9460 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 1A, 32Vdc Rohs Compliant Littelfuse
81AH9460
Automotive Fuse, Time Delay, 1A, 32Vdc Rohs Compliant Littelfuse 81AH9460
AUTOMOTIVE FUSE, TIME DELAY, 1A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 1A, 32VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287001.L
Circuit Protection - Fuses 0287001.L
FUSE AUTO 1A 32VDC BLADE ATO/ATC

FUSE AUTO 1A 32VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0287001.L 139-0287001.L F11057-ND 81AH9460 0287001.L
Product Name ATOF Automotive 1A 32V Circuit Protection Fuse Fuses Automotive Fuse, Time Delay, 1A, 32Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS UL RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data