Littelfuse, Inc. 5x20mm Fuse with Gold-plated Caps and Ceremic Body 0285015.

Description
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval
Datasheet
Description
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fuse with Gold-plated Caps and Ceremic Body - 0285015. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fuse with Gold-plated Caps and Ceremic Body
0285015.
5x20mm Fuse with Gold-plated Caps and Ceremic Body 0285015.
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval

Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0285015.
Product Name 5x20mm Fuse with Gold-plated Caps and Ceremic Body
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625118 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers