Littelfuse, Inc. Auto Link PAL 283 Series Fuse 0283120.MXJ

Description
This 120 A 283 Series Auto Link PAL fuse typically protects circuits for alternators and starters in Japanese cars. The bolt down cartridge fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet
Description
This 120 A 283 Series Auto Link PAL fuse typically protects circuits for alternators and starters in Japanese cars. The bolt down cartridge fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 283 Series Fuse - 0283120.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 283 Series Fuse
0283120.MXJ
Auto Link PAL 283 Series Fuse 0283120.MXJ
This 120 A 283 Series Auto Link PAL fuse typically protects circuits for alternators and starters in Japanese cars. The bolt down cartridge fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612

This 120 A 283 Series Auto Link PAL fuse typically protects circuits for alternators and starters in Japanese cars. The bolt down cartridge fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612

Datasheet
Fuses - 0283120.MXJ-ND - DigiKey
Thief River Falls, MN, United States
120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0283120.MXJ
Circuit Protection - Fuses 0283120.MXJ
FUSE AUTO 120A 32VDC AUTO LINK

FUSE AUTO 120A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0283120.MXJ 0283120.MXJ-ND 0283120.MXJ
Product Name Auto Link PAL 283 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 486-2504-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details