Littelfuse, Inc. Auto Link PAL 283B Series Fuse 0283120.MXJ-B

Description
This 120 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet
Description
This 120 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 283B Series Fuse - 0283120.MXJ-B - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 283B Series Fuse
0283120.MXJ-B
Auto Link PAL 283B Series Fuse 0283120.MXJ-B
This 120 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612

This 120 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. White housing indicates 120 A rating Crimped copper terminals Complies with JASO 0612

Datasheet
Fuses - 0283120.MXJ-B-ND - DigiKey
Thief River Falls, MN, United States
120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

120A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0283120.MXJ-B
Circuit Protection - Fuses 0283120.MXJ-B
FUSE AUTO 120A 32VDC AUTO LINK

FUSE AUTO 120A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0283120.MXJ-B 0283120.MXJ-B-ND 0283120.MXJ-B
Product Name Auto Link PAL 283B Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers