Littelfuse, Inc. Auto Link PAL 283B Series Fuse 0283040.MXJ-B

Description
This 40 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Green housing indicates 40 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet
Description
This 40 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Green housing indicates 40 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 283B Series Fuse - 0283040.MXJ-B - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 283B Series Fuse
0283040.MXJ-B
Auto Link PAL 283B Series Fuse 0283040.MXJ-B
This 40 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Green housing indicates 40 A rating Crimped copper terminals Complies with JASO 0612

This 40 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Green housing indicates 40 A rating Crimped copper terminals Complies with JASO 0612

Datasheet
Fuses - 0283040.MXJ-B-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0283040.MXJ-B
Circuit Protection - Fuses 0283040.MXJ-B
FUSE AUTO 40A 32VDC AUTO LINK

FUSE AUTO 40A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0283040.MXJ-B 0283040.MXJ-B-ND 0283040.MXJ-B
Product Name Auto Link PAL 283B Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers