Littelfuse, Inc. Fuses 0283030.H

Description
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0283030.H-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 30A Circuit Protection Fuse
139-0283030.H
Automotive 30A Circuit Protection Fuse 139-0283030.H
Fuse 30A Panel Mount 22.8 X 16.2 X 21.5mm Automotive Product overview: 0283030.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0283030.H can be used for catalog matching and distributor lookup.

Fuse 30A Panel Mount 22.8 X 16.2 X 21.5mm Automotive Product overview: 0283030.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0283030.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0283030.H
Circuit Protection - Fuses 0283030.H
FUSE AUTO 30A 32VDC 100 PACK

FUSE AUTO 30A 32VDC 100 PACK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0283030.H-ND 139-0283030.H 0283030.H
Product Name Fuses Automotive 30A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers