Littelfuse, Inc. Fuses 0279005.V

Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0279005.V-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F105 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse
28F105
Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse 28F105
FUSE, PCB, 5A, 125V, VERY FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, VERY FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0279005.V-ND 28F105
Product Name Fuses Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data