Littelfuse, Inc. 3A 125V Circuit Protection Fuse 0279003.V

Description
Fuse Subminiature Very Fast Acting 3A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279003.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279003.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 3A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279003.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279003.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 125V Circuit Protection Fuse
139-0279003.V
3A 125V Circuit Protection Fuse 139-0279003.V
Fuse Subminiature Very Fast Acting 3A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279003.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279003.V can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 3A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279003.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279003.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0279003.V-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F103 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse
28F103
Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse 28F103
FUSE, PCB, 3A, 125V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0279003.V
Circuit Protection - Fuses 0279003.V
FUSE BRD MNT 3A 125VAC/VDC RAD

FUSE BRD MNT 3A 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0279003.V 0279003.V-ND 28F103 0279003.V
Product Name 3A 125V Circuit Protection Fuse Fuses Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2512.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Auto Fuses - VF-L1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details