Littelfuse, Inc. Fuses 0279.400V

Description
400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0279.400V-ND - DigiKey
Thief River Falls, MN, United States
400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Pc Board Fuse; Fuse Current Littelfuse - 28F095 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
28F095
Pc Board Fuse; Fuse Current Littelfuse 28F095
PC Board Fuse; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

PC Board Fuse; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0279.400V-ND 28F095
Product Name Fuses Pc Board Fuse; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers