Littelfuse, Inc. 0.01A 125V Circuit Protection Fuse 0279.010V

Description
Fuse Subminiature Very Fast Acting 0.01A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279.010V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.01A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279.010V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.01A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279.010V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.01A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279.010V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01A 125V Circuit Protection Fuse
139-0279.010V
0.01A 125V Circuit Protection Fuse 139-0279.010V
Fuse Subminiature Very Fast Acting 0.01A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279.010V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.01A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279.010V can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.01A 125V Radial 6 X 8mm Bulk CSA Product overview: 0279.010V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.01A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0279.010V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0279.010V-ND - DigiKey
Thief River Falls, MN, United States
10mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

10mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Fuses Fuses
Product Number 139-0279.010V 0279.010V-ND
Product Name 0.01A 125V Circuit Protection Fuse Fuses
Rated Voltage 125 volts
Rated Current 0.0100 amps
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFUSB -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details