Fuse Subminiature Very Fast Acting 2A 125V Radial 6 X 8mm Bulk CSA Product overview: 0278002.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0278002.V can be used for catalog matching and distributor lookup.
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
PC Board Fuse; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:MICRO 278 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0278002.V | 0278002.V-ND | 03B732 |
| Product Name | 2A 125V Circuit Protection Fuse | Fuses | Pc Board Fuse; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS |
| Rated Voltage | 125 volts | 125 volts | |
| Rated Current | 2 amps | 2 amps | |
| Mounting | Through Hole | Solderable (with leads) |