Littelfuse, Inc. Fuses - 0278.031V 0278.031V

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853158-0278.031V Series: MICRO™ 278 Features: 31 mA 125 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.10.0040 Other Part Number: -0278.031V, V278.031, 278.031
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853158-0278.031V Series: MICRO™ 278 Features: 31 mA 125 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.10.0040 Other Part Number: -0278.031V, V278.031, 278.031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0278.031V - 853158-0278.031V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0278.031V
853158-0278.031V
Fuses - 0278.031V 853158-0278.031V
Manufacturer: Littelfuse Inc. Win Source Part Number: 853158-0278.031V Series: MICRO™ 278 Features: 31 mA 125 V AC 125 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.10.0040 Other Part Number: -0278.031V, V278.031, 278.031

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853158-0278.031V
Series: MICRO™ 278
Features: 31 mA 125 V AC 125 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0278.031V, V278.031, 278.031

Buy Now Datasheet
Singapore, Singapore
0.031A 125V Circuit Protection Fuse
139-0278.031V
0.031A 125V Circuit Protection Fuse 139-0278.031V
Fuse Subminiature Very Fast Acting 0.031A 125V Radial 6 X 8mm Bulk CSA Product overview: 0278.031V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.031A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.031A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0278.031V can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.031A 125V Radial 6 X 8mm Bulk CSA Product overview: 0278.031V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.031A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.031A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0278.031V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0278.031V-ND - DigiKey
Thief River Falls, MN, United States
31mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

31mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Fuses Fuses Fuses
Product Number 853158-0278.031V 139-0278.031V 0278.031V-ND
Product Name Fuses - 0278.031V 0.031A 125V Circuit Protection Fuse Fuses
Rated Voltage 125 volts
Rated Current 0.0310 amps
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details