Littelfuse, Inc. Fuses 0277002.M

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5956-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 2A, 125V, Fast Acting; Fuse Current Littelfuse - 12J4287 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Fast Acting; Fuse Current Littelfuse
12J4287
Fuse, Pcb, 2A, 125V, Fast Acting; Fuse Current Littelfuse 12J4287
FUSE, PCB, 2A, 125V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:277 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:277 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0277002.M
Circuit Protection - Fuses 0277002.M
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F5956-ND 12J4287 0277002.M
Product Name Fuses Fuse, Pcb, 2A, 125V, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002445206 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038P8 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details