Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276020. 0276020.

Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet
Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276020. - 0276020. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276020.
0276020.
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276020. 0276020.
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0276020.
Product Name Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276020.
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers