Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276002. 0276002.

Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet
Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276002. - 0276002. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276002.
0276002.
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276002. 0276002.
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0276002.
Product Name Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 276 - 0276002.
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002312405 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Solar PV Fuses - PV630 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers